The LT3030EFE#TRPBF is a dual, micropower, low noise, low dropout linear regulator with output currents of 750mA and 250mA, operating over a 1.7V to 20V input voltage range. It features a 1.220V reference voltage for adjustable output, 20μV RMS noise over a 10Hz to 100kHz bandwidth, and quiescent currents of 120μA and 75μA per channel. The device is housed in a 20-lead plastic TSSOP package with an exposed thermal pad, requires a minimum of 10μF and 3.3μF output capacitors for stability, and includes independent shutdown control and PWRGD flags for each output. It operates from -40°C to 125°C junction temperature and provides reverse battery and reverse current protection with current limiting and thermal shutdown.
IC REG LINEAR POS ADJ 20TSSOP Product overview: LT3030EFE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3030EFE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3030EFE#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 volts |
| IOUT | 0.7500 amps |