The LT3029EDE#TRPBF is a dual, low dropout, micropower linear regulator capable of supplying 500mA per channel with a dropout voltage of 300mV at full load. It operates from an input voltage range of 1.8V to 20V and features a 55µA quiescent current per channel, reducing to under 1µA in shutdown. The device includes independent shutdown control for each channel, reverse-battery and reverse-current protection, current limiting with foldback, and thermal shutdown. It is stable with a minimum of 3.3µF ceramic output capacitor and delivers 20µV RMS noise over 10Hz to 100kHz bandwidth with a 10nF bypass capacitor. The part is housed in a 16-lead (4mm × 3mm) plastic DFN package with an exposed thermal pad that must be soldered to PCB ground. It is rated for operation from -40°C to 125°C junction temperature.
IC REG LINEAR POS ADJ 16DFN Product overview: LT3029EDE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3029EDE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3029EDE#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 volts |
| IOUT | 0.5000 amps |