The LT3028 is a dual, micropower, low-noise linear regulator with independent inputs, capable of supplying 100mA and 500mA outputs with dropout voltages of 300mV and 320mV respectively. It operates over an input voltage range of 1.8V to 20V and features a low quiescent current of 30µA per output and shutdown current below 0.1µA. Output noise is 20µV RMS over 10Hz to 100kHz with a 0.01µF bypass capacitor. The device is stable with as little as 1µF and 3.3µF output capacitors for the 100mA and 500mA outputs, respectively, and supports adjustable outputs from 1.22V to 20V. It is available in a thermally enhanced 16-lead TSSOP package with an exposed GND pad, and includes reverse-battery protection, overcurrent, and overtemperature protection. The LT3028EFE variant meets specifications from 0°C to 125°C junction temperature.
IC REG LINEAR POS ADJ 16TSSOP Product overview: LT3028EFE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3028EFE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3028EFE#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 volts |
| IOUT | 0.5000 amps |