The LT3027IDD is a dual, micropower, low-noise, low-dropout linear regulator with independent inputs, designed for battery-powered systems and precision analog applications. Each channel provides up to 100mA output current with a dropout voltage of 450mV at full load and operates from 1.8V to 20V input. The device features 20µV RMS output noise over 10Hz to 100kHz bandwidth, quiescent current of 2.4mA per channel at 100mA load, and shutdown current below 0.1µA. It is stable with 1µF ceramic output capacitors and includes reverse battery protection, overcurrent, and thermal limiting. The part is housed in a thermally enhanced 10-lead 3mm × 3mm DFN package with an exposed pad connected to ground, requiring soldering to the PCB for thermal performance. The adjustable output voltage ranges from 1.22V to 20V via external resistors. Independent shutdown control enables flexible power sequencing.
IC REG LINEAR POS ADJ 10DFN Product overview: LT3027IDD from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3027IDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3027IDD |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.22 volts |
| IOUT | 0.1000 amps |