The LT3027 is a dual 100mA low dropout, low noise micropower regulator with independent inputs, designed for battery-powered systems and low noise applications. It operates from 1.8V to 20V input, supplies up to 100mA per channel with a dropout voltage of 300mV, and features a low quiescent current of 25µA per channel. Output noise is 20µV RMS over 10Hz to 100kHz bandwidth with a 0.01µF bypass capacitor. The device is stable with as little as 1µF of output capacitance and supports adjustable output from 1.22V to 20V. It is available in a thermally enhanced 10-lead DFN package with an exposed pad connected to ground, and includes independent shutdown control, reverse battery protection, and thermal and current limiting. The IDD variant refers to the DFN package with an operating junction temperature range of -40°C to 125°C.
IC REG LINEAR POS ADJ 10DFN Product overview: LT3027IDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3027IDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3027IDD#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 volts |
| IOUT | 0.1000 amps |