The LT3024EFE#PBF is a dual low dropout, low noise micropower regulator with 100mA and 500mA output channels, designed for battery-powered systems. It operates from an input voltage range of 1.8V to 20V, with a dropout voltage of 300mV at full load. Output noise is 20μV RMS from 10Hz to 100kHz with a 0.01μF bypass capacitor. The part comes in a 16-lead plastic TSSOP package with an exposed thermal pad, and is rated for operation from -40°C to 125°C. Each output has independent shutdown control, with quiescent current of 30μA per output and less than 0.1μA in shutdown. Stability is achieved with output capacitors as small as 1μF and 3.3μF for the respective channels. Reverse battery protection, overcurrent, and overtemperature protection are integrated.
IC REG LINEAR POS ADJ 16TSSOP Product overview: LT3024EFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3024EFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3024EFE#PBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.22 to 20 volts |
| IOUT | 0.1000 to 0.5000 amps |