The LT3023 is a dual, micropower, low-noise, low-dropout regulator providing 100mA per channel with a dropout voltage of 300mV at full load and output noise of 20μV RMS from 10Hz to 100kHz. It operates from an input voltage of 1.8V to 20V and features independent shutdown control per channel with shutdown current below 0.1μA. The device is stable with as little as 1μF of output capacitance and supports aluminum, tantalum, or ceramic capacitors. It is available in a 10-lead plastic MSOP package with an exposed pad for thermal performance, and operates over the temperature range of -40°C to 125°C. Reverse battery protection, overcurrent, and overtemperature protection are built in.
IC REG LINEAR POS ADJ 10MSOP Product overview: LT3023EMSE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3023EMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3023EMSE#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 to 20 volts |
| IOUT | 0.1000 amps |