The LT3023EDD is a dual, 100mA, low dropout, low noise micropower regulator in a 10-lead (3mm × 3mm) plastic DFN package with an exposed thermal pad. Each channel operates from an input voltage of 1.8V to 20V, provides up to 100mA output current with a dropout voltage of 300mV, and has a quiescent current of 20μA per channel. Output noise is 20μV RMS from 10Hz to 100kHz with a 0.01μF bypass capacitor. The regulator is stable with a minimum 1μF output capacitor and supports adjustable output voltages from 1.22V to 20V. Independent shutdown controls reduce quiescent current to less than 0.1μA per channel in shutdown. It includes reverse battery protection, overcurrent, and overtemperature protection.
IC REG LINEAR POS ADJ 10DFN Product overview: LT3023EDD from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3023EDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3023EDD |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.22 volts |
| IOUT | 0.1000 amps |