The LT3022IMSE#PBF is a 1A, very low dropout linear regulator with an input voltage range of 0.9V to 10V and a fixed output voltage of 1.2V, housed in a 16-lead plastic MSOP package measuring 5mm × 3mm. It supports stable operation with a minimum 10µF ceramic output capacitor, has a typical dropout voltage of 145mV, and operates over a junction temperature range of -40°C to 125°C. Features include reverse-battery protection, current limiting, thermal limiting with hysteresis, and a shutdown quiescent current of 7.5µA typical.
IC REG LINEAR POS ADJ 1A 16MSOP Product overview: LT3022IMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3022IMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3022IMSE#PBF |
| Product Name | 1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.2000 volts |
| IOUT | 1 amps |