The LT3022IDHC#TRPBF is a 1A, very low dropout linear regulator operating from 0.9V to 10V input, with a fixed output voltage of 1.2V. It is housed in a 16-lead (5mm × 3mm) DFN package with an exposed thermal pad that must be soldered to the PCB. The device maintains a typical dropout voltage of 145mV at 1A load, features a quiescent current of 400µA, and draws only 7.5µA in shutdown. It is stable with a minimum 10µF ceramic output capacitor, includes reverse-battery protection, current limiting, and thermal limiting with hysteresis. The operational junction temperature range is -40°C to 125°C.
IC REG LINEAR POS ADJ 1A 16DFN Product overview: LT3022IDHC#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3022IDHC#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3022IDHC#TRPBF |
| Product Name | 1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.2000 volts |
| IOUT | 1 amps |