The LT3022EMSE#TRPBF is a 1A, very low dropout linear regulator with an input voltage range of 0.9V to 10V and a fixed output voltage of 1.2V. It is available in a 16-lead plastic MSOP package and maintains a typical dropout voltage of 145mV. The device operates with a quiescent current of 400µA and drops to 7.5µA in shutdown mode. It is stable with a minimum 10µF ceramic output capacitor and includes reverse-battery protection, current limiting, and thermal limiting with hysteresis. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR POS ADJ 1A 16MSOP Product overview: LT3022EMSE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3022EMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3022EMSE#TRPBF |
| Product Name | 1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.2000 volts |
| IOUT | 1 amps |