The LT3021EDH-1.2 is a 500mA low dropout linear regulator designed for low input voltage applications, providing a fixed 1.2V output. It operates from an input voltage range of 0.9V to 10V with a typical dropout voltage of 160mV. The device is housed in a 16-lead (5mm × 5mm) plastic DFN package with an exposed thermal pad, and operates over a junction temperature range of -40°C to 125°C. It features stable operation with a minimum 3.3μF ceramic output capacitor, 0.2% load regulation, and shutdown quiescent current of 3μA. Protection features include reverse-battery protection, current limiting, and thermal limiting with hysteresis.
IC REG LINEAR 1.2V 500MA 16DFN Product overview: LT3021EDH-1.2#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3021EDH-1.2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3021EDH-1.2#TRPBF |
| Product Name | 1.2V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.5000 amps |