The LT3021EDH-1.2#PBF is a 500mA, low voltage, very low dropout linear regulator with a fixed 1.2V output, designed for low input to low output applications. It operates from an input range of 0.9V to 10V with a typical dropout voltage of 160mV. The device is packaged in a 16-lead (5mm × 5mm) plastic DFN with an exposed pad, and operates over a temperature range of -40°C to 125°C. It features 0.2% load regulation, 120μA quiescent current, and includes reverse-battery protection, current limiting, thermal limiting with hysteresis, and reverse-current protection. Stability is maintained with a minimum 3.3μF ceramic output capacitor.
IC REG LINEAR 1.2V 500MA 16DFN Product overview: LT3021EDH-1.2#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3021EDH-1.2#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3021EDH-1.2#PBF |
| Product Name | 1.2V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.2 volts |
| IOUT | 0.5000 amps |