The LT3020EDD-1.2 is a 100mA, low voltage, very low dropout linear regulator designed for low input to low output voltage applications, with a fixed output voltage of 1.2V. It operates from a minimum input voltage of 0.9V and has a typical dropout voltage of 150mV at 100mA load. The device is available in an 8-lead (3mm × 3mm) DFN package with an exposed pad connected to ground, and maintains stable operation with a minimum 2.2µF ceramic output capacitor. It features a quiescent current of 120µA typical, 3µA in shutdown, current limiting, reverse-battery protection, and thermal limiting with hysteresis. Operating junction temperature range is from -40°C to 125°C.
IC REG LINEAR 1.2V 100MA 8DFN Product overview: LT3020EDD-1.2#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3020EDD-1.2#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3020EDD-1.2#PBF |
| Product Name | 1.2V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.2 volts |
| IOUT | 0.1000 amps |