The LT3015MPMSE#PBF is a 1.5A negative linear regulator in a 12-lead plastic MSOP package, designed for low noise and low dropout applications. It operates with an input voltage range of -1.8V to -30V and provides a fixed or adjustable negative output voltage, with a dropout voltage of 310mV at 1.5A. The device has a precision current limit with foldback, low output noise of 60µV RMS (10Hz to 100kHz), and quiescent current of 1.1mA that drops below 1µA in shutdown. It is stable with a 10µF output capacitor and includes reverse output protection, thermal limit with hysteresis, and controlled quiescent current in dropout. The part is rated for an operating junction temperature range of -55°C to 125°C and features a thermally enhanced exposed pad connected to the input voltage.
IC REG LIN NEG ADJ 1.5A 12MSOP Product overview: LT3015MPMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015MPMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3015MPMSE#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -1.22 volts |
| IOUT | 1.5 amps |