The LT3015 series are 1.5A, low noise, negative linear regulators with a dropout voltage of 310mV and a fixed output voltage of -3.3V in this variant. The device operates with an input voltage range of -1.8V to -30V and maintains a quiescent current of 1.1mA. It is stable with a minimum 10µF output capacitor and includes precision current limit with foldback, thermal shutdown with hysteresis, and reverse output protection. The part is available in a 5-lead TO-220 package with an operating junction temperature range of -40°C to 125°C for the I-grade variant. Quiescent current drops below 1µA in shutdown mode.
IC REG LINEAR -3.3V 1.5A TO220-5 Product overview: LT3015IT-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3.3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3.3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015IT-3.3#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015IT-3.3#PBF |
| Product Name | -3.3V 1.5A TO220 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | -3.3 volts |
| IOUT | 1.5 amps |