The LT3015IMSE-5#PBF is a 1.5A negative linear regulator with a fixed output voltage of -5V, housed in a 12-lead plastic MSOP package. It operates over an input voltage range of -1.8V to -30V and maintains a dropout voltage of 310mV. Quiescent current is 1.1mA, dropping below 1µA in shutdown. The regulator features low output noise of 60µV RMS (10Hz to 100kHz), precision current limit with foldback, thermal limit with hysteresis, and stability with a minimum 10µF output capacitor. It is rated for an operating junction temperature range of -40°C to 125°C. Reverse output protection and controlled quiescent current in dropout are integrated features.
IC REG LINEAR -5V 1.5A 12MSOP Product overview: LT3015IMSE-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015IMSE-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015IMSE-5#PBF |
| Product Name | -5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | -5 volts |
| IOUT | 1.5 amps |