The LT3015IMSE-2.5#PBF is a negative linear regulator in a 12-lead plastic MSOP package, delivering 1.5A output current at a fixed -2.5V output. It operates with an input voltage range of -1.8V to -30V and has a typical dropout voltage of 310mV. Quiescent current is 1.1mA, dropping below 1µA in shutdown. Output noise is 60µV RMS from 10Hz to 100kHz. The device is stable with a minimum 10µF output capacitor and includes precision current limit with foldback, thermal shutdown with hysteresis, and reverse output protection. Operating junction temperature range is -40°C to 125°C.
IC REG LINEAR -2.5V 1.5A 12MSOP Product overview: LT3015IMSE-2.5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015IMSE-2.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015IMSE-2.5#PBF |
| Product Name | -2.5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | -2.5 volts |
| IOUT | 1.5 amps |