The LT3015IDD#PBF is a negative linear regulator in an 8-lead 3mm × 3mm × 0.75mm DFN package, delivering up to 1.5A output current with a dropout voltage of 310mV and output noise of 60µV RMS from 10Hz to 100kHz. It operates with an input voltage range of -1.8V to -30V and an adjustable output from -1.22V to -29.3V, featuring precision current limit with foldback, thermal protection with hysteresis, and shutdown current below 1µA. The regulator is stable with a minimum 10µF output capacitor and maintains controlled quiescent current of 1.1mA during normal operation. It is rated for an operating junction temperature range of -40°C to 125°C.
IC REG LIN NEG ADJ 1.5A 8DFN Product overview: LT3015IDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015IDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015IDD#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -1.22 volts |
| IOUT | 1.5 amps |