The LT3015 series are 1.5A negative linear regulators with a dropout voltage of 310mV, low output noise of 60µV RMS (10Hz to 100kHz), and a quiescent current of 1.1mA. The LT3015EDD-3.3#PBF variant provides a fixed output voltage of -3.3V and is available in an 8-lead 3mm × 3mm × 0.75mm DFN package. It operates over a -40°C to 125°C temperature range and is stable with a minimum 10µF output capacitor. The device includes precision current limit with foldback, thermal limit with hysteresis, and reverse output protection.
IC REG LINEAR -3.3V 1.5A 5DDPAK Product overview: LT3015EQ-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015EQ-3.3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015EQ-3.3#TRPBF |
| Product Name | -3.3V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -3.3 volts |
| IOUT | 1.5 amps |