The LT3015 series are 1.5A, low noise, negative linear regulators with a dropout voltage of 310mV and output noise of 60µV RMS (10Hz to 100kHz). They offer fixed output voltages including -15V, operate with an input range of -1.8V to -30V, and maintain a quiescent current of 1.1mA. Stable with a minimum 10µF output capacitor, they include precision current limit with foldback, thermal limit with hysteresis, and reverse output protection. Available in 5-lead TO-220 and DD-Pak, 12-lead MSOP, and 8-lead 3mm × 3mm × 0.75mm DFN packages, the series operates from -40°C to 125°C for E- and I-grade variants and -55°C to 125°C for MP-grade variants.
IC REG LINEAR -15V 1.5A 5DDPAK Product overview: LT3015EQ-15#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015EQ-15#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015EQ-15#PBF |
| Product Name | -15V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | -15 volts |
| IOUT | 1.5 amps |