The LT3015EMSE#PBF is a 1.5A negative linear regulator in a 12-lead plastic MSOP package, designed for low noise and fast transient response applications. It operates with an input voltage range of -1.8V to -30V and provides an adjustable output voltage down to -1.22V. The regulator has a typical dropout voltage of 310mV, output noise of 60µV RMS (10Hz to 100kHz), and quiescent current of 1.1mA, dropping to less than 1µA in shutdown. It is stable with a minimum 10µF output capacitor and includes precision current limit with foldback, thermal shutdown with hysteresis, and reverse output protection. The device operates over a temperature range of -40°C to 125°C.
IC REG LIN NEG ADJ 1.5A 12MSOP Product overview: LT3015EMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015EMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015EMSE#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -1.22 volts |
| IOUT | 1.5 amps |