The LT3015EDD#PBF is a negative linear regulator in an 8-lead 3mm × 3mm × 0.75mm DFN package, providing up to 1.5A output current with a dropout voltage of 310mV. It features a low output noise of 60µV RMS (10Hz to 100kHz), a quiescent current of 1.1mA, and precision current limit with foldback. The regulator operates over an input voltage range of -1.8V to -30V and has a fixed output voltage of -5V. It is stable with a minimum 10µF output capacitor and includes thermal limit with hysteresis and reverse output protection. The operating junction temperature range is -40°C to 125°C.
IC REG LIN NEG ADJ 1.5A 8DFN Product overview: LT3015EDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015EDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015EDD#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -1.22 volts |
| IOUT | 1.5 amps |