The LT3015EDD-3#TRPBF is a 1.5A, low noise, negative linear regulator with a fixed output voltage of -3V. It is packaged in an 8-lead, 3mm × 3mm × 0.75mm plastic DFN with an exposed pad that must be soldered to the PCB. The device operates with an input voltage range of -1.8V to -30V, has a typical dropout voltage of 310mV, and delivers 1.5A output current with precision current limit and foldback. Quiescent current is 1.1mA and drops below 1µA in shutdown. Output noise is 60µV RMS from 10Hz to 100kHz. It is stable with a minimum 10µF output capacitor and includes reverse output protection and thermal limit with hysteresis. Operating junction temperature range is -40°C to 125°C.
IC REG LINEAR -3V 1.5A 8DFN Product overview: LT3015EDD-3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3015EDD-3#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3015EDD-3#TRPBF |
| Product Name | -3V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -3 volts |
| IOUT | 1.5 amps |