The LT3014HVES5#TRMPBF is a high-voltage, micropower low dropout linear regulator in a 5-lead ThinSOT package, capable of supplying 20mA output current with a dropout voltage of 570mV at full load. It operates from an input voltage range of 3V to 80V and survives 100V transients for 2ms. The device has a quiescent current of 7µA during operation and 1µA in shutdown, with an adjustable output from 1.22V to 60V. Stability is achieved with as little as 0.47µF output capacitance, and it includes reverse-battery protection, thermal limiting, and reverse current protection. The operating junction temperature range is -40°C to 125°C.
IC REG LIN POS ADJ 20MA TSOT23-5 Product overview: LT3014HVES5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3014HVES5#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3014HVES5#TRMPBF |
| Product Name | 20MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 to 60 volts |
| IOUT | 0.0200 amps |