The LT3014BHVIS5#TRMPBF is a 20mA, low dropout linear regulator with an input voltage range of 3V to 80V and a dropout voltage of 350mV. It operates with a quiescent current of 7µA and provides an adjustable output from 1.22V to 60V. The device is housed in a 5-lead ThinSOT package and is stable with a 0.47µF output capacitor. It features reverse-battery protection, reverse current protection, thermal limiting, and survives 100V transients for 2ms. The operating junction temperature range is -40°C to 125°C. The part is designed for high voltage, low current applications including automotive and telecommunications systems.
IC REG LIN POS ADJ 20MA TSOT23-5 Product overview: LT3014BHVIS5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3014BHVIS5#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3014BHVIS5#TRMPBF |
| Product Name | 20MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 volts |
| IOUT | 0.0200 amps |