The LT3013MPFE#PBF is a 250mA low dropout linear regulator with an adjustable output from 1.24V to 60V, designed for high voltage and battery-powered applications. It operates from a 4V to 80V input and maintains a dropout voltage of 620mV at 250mA load. The device features a quiescent current of 65μA during operation and 1μA in shutdown, with stable operation using as little as 3.3μF output capacitance. It includes reverse-battery protection, reverse current blocking, thermal limiting, and a programmable PWRGD flag. The part is housed in a 16-lead plastic TSSOP package with an exposed thermal pad, rated for an operating junction temperature range of -55°C to 125°C.
IC REG LIN POS ADJ 250MA 16TSSOP Product overview: LT3013MPFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3013MPFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3013MPFE#PBF |
| Product Name | 250MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 to 60 volts |
| IOUT | 0.2500 amps |