The LT3013BEFE#TRPBF is a 250mA low dropout linear regulator with an input voltage range of 4V to 80V and an adjustable output from 1.24V to 60V. It operates with a quiescent current of 65μA and maintains regulation with a dropout voltage of 400mV at full load. The device is housed in a 16-lead plastic TSSOP package and includes power good indication, reverse-battery protection, and thermal limiting. Stability is achieved with a minimum 3.3μF output capacitor, and it supports aluminum, tantalum, or ceramic capacitors without requiring series ESR. The operating junction temperature range is -40°C to 125°C.
IC REG LIN POS ADJ 250MA 16TSSOP Product overview: LT3013BEFE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3013BEFE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3013BEFE#TRPBF |
| Product Name | 250MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.24 volts |
| IOUT | 0.2500 amps |