The LT3013BEFE#PBF is a 250mA low dropout linear regulator with an input voltage range of 4V to 80V and a dropout voltage of 620mV at maximum load. It operates with a quiescent current of 65μA and features a programmable PWRGD output, reverse-battery protection, and thermal limiting. The device is available in a 16-lead plastic TSSOP package with an exposed pad for thermal performance and is rated for an operating junction temperature range of -40°C to 125°C. Output voltage is adjustable from 1.24V to 60V using an external resistor divider, and stability is maintained with as little as 3.3μF of output capacitance. The regulator does not require external protection diodes and supports ceramic, aluminum, or tantalum output capacitors without ESR constraints.
IC REG LIN POS ADJ 250MA 16TSSOP Product overview: LT3013BEFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3013BEFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3013BEFE#PBF |
| Product Name | 250MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 to 60 volts |
| IOUT | 0.2500 amps |