The LT3013BEDE#PBF is a 250 mA low dropout linear regulator with a wide input voltage range of 4 V to 80 V and a dropout voltage of 400 mV at full load. It features a low quiescent current of 65 μA and an adjustable output from 1.24 V to 60 V, stable with as little as 3.3 μF of output capacitance. The device includes a programmable PWRGD flag, reverse battery protection, and thermal limiting. It is offered in a thermally enhanced 12-lead (4 mm × 3 mm) DFN package with an exposed ground pad, and operates over a junction temperature range of -40°C to 125°C.
IC REG LIN POS ADJ 250MA 12DFN Product overview: LT3013BEDE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3013BEDE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3013BEDE#PBF |
| Product Name | 250MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 to 60 volts |
| IOUT | 0.2500 amps |