The LT3012BEDE#TRPBF is a 250mA, low dropout linear regulator with an input voltage range of 4V to 80V and an adjustable output from 1.24V to 60V. It operates with a quiescent current of 40µA and maintains a dropout voltage of 620mV at 250mA output current. The device is packaged in a 12-lead (4mm × 3mm) DFN with an exposed thermal pad, and is stable with as little as 3.3µF of output capacitance. It includes reverse-battery protection, reverse current blocking, thermal limiting, and indefinite short-circuit protection. The operating junction temperature range is -40°C to 125°C.
IC REG LIN POS ADJ 250MA 12DFN Product overview: LT3012BEDE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3012BEDE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3012BEDE#TRPBF |
| Product Name | 250MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.24 to 60 volts |
| IOUT | 0.2500 amps |