The LT3011EMSE#PBF is a 50mA, micropower low dropout linear regulator with a programmable PWRGD flag, designed for battery-powered and high-voltage systems. It operates from a 3V to 80V input, delivers 50mA output with a dropout voltage of 300mV, and has a quiescent current of 46μA. The device features adjustable output from 1.24V to 60V, stability with as little as 1μF output capacitor, reverse-battery protection, and thermal limiting. It is housed in a 12-lead plastic MSOP package with an exposed pad connected to ground, and operates from -40°C to 125°C. Reverse current flow is prevented, and shutdown current is 1μA.
IC REG LIN POS ADJ 50MA 12MSOP Product overview: LT3011EMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3011EMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3011EMSE#PBF |
| Product Name | 50MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 to 60 volts |
| IOUT | 0.0500 amps |