The LT3010HMS8E-5#PBF is a 50mA, 3V to 80V low dropout linear regulator with a fixed 5V output, housed in an 8-lead plastic MSOP package with an exposed thermal pad. It operates over a junction temperature range of -40°C to 140°C and features a dropout voltage of 300mV at 50mA output current, quiescent current of 1.8mA at full load, and stability with as little as 1µF output capacitance. The device includes reverse-battery protection, thermal limiting, and no reverse current flow. It is AEC-Q100 qualified for automotive applications.
IC REG LINEAR 5V 50MA 8MSOP Product overview: LT3010HMS8E-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3010HMS8E-5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3010HMS8E-5#PBF |
| Product Name | 5V 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.0500 amps |