The LT3010EMS8E-5#TRPBF is a 50mA, low dropout linear regulator with a fixed 5V output, designed for high-voltage and battery-powered applications. It operates from a 3V to 80V input range and maintains a dropout voltage of 300mV at 50mA load. The device is packaged in an 8-lead MSOP with an exposed thermal pad, and is AEC-Q100 qualified for automotive use. Quiescent current is 30µA during operation and 1µA in shutdown. Stability is achieved with as little as 1µF of output capacitance, and the regulator includes reverse-battery protection, current limiting, thermal limiting, and reverse current prevention.
IC REG LINEAR 5V 50MA 8MSOP Product overview: LT3010EMS8E-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3010EMS8E-5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3010EMS8E-5#TRPBF |
| Product Name | 5V 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.0500 amps |