The LT3010EMS8E-5#PBF is a 50mA, 5V fixed-output low dropout linear regulator designed for high voltage and battery-powered applications. It operates from a 3V to 80V input range with a dropout voltage of 300mV at 50mA load and maintains a quiescent current of 30µA during operation and 1µA in shutdown. The device is housed in an 8-lead MSOP package with an exposed thermal pad and is stable with as little as 1µF of output capacitance. It includes reverse-battery protection, current limiting, and thermal limiting. It is AEC-Q100 qualified for automotive use and operates over a junction temperature range of -40°C to 125°C.
IC REG LINEAR 5V 50MA 8MSOP Product overview: LT3010EMS8E-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3010EMS8E-5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3010EMS8E-5#PBF |
| Product Name | 5V 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.0500 amps |