The LT3009IDC#TRPBF is a micropower, low dropout linear regulator supplying 20mA output current with a dropout voltage of 280mV and a quiescent current of 3μA. It features fixed output voltage of 3.3V, operates over an input voltage range of 1.6V to 20V, and maintains output tolerance of ±2% across load, line, and temperature variations. The device is housed in a 6-lead (2mm × 2mm) plastic DFN package with an exposed ground pad, and operates from -40°C to 125°C. It requires a minimum of 1μF ceramic output capacitor for stability, includes reverse-battery, current, and thermal protection, and draws less than 1μA in shutdown.
IC REG LINEAR POS ADJ 20MA 6DFN Product overview: LT3009IDC#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3009IDC#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3009IDC#TRPBF |
| Product Name | 20MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.0200 amps |