The LT3009IDC#TRMPBF is a micropower, low dropout linear regulator in a 6-lead (2mm × 2mm) plastic DFN package, delivering 20mA output current with a dropout voltage of 280mV and a quiescent current of 3μa. It offers a fixed output voltage of 3.3V, operates with an input voltage range of 1.6V to 20V, and maintains an output tolerance of ±2% over load, line, and temperature. The regulator is stable with a minimum 1μF ceramic output capacitor, includes reverse-battery and thermal protection, and operates from -40°C to 125°C. Shutdown current is less than 1μa.
IC REG LINEAR POS ADJ 20MA 6DFN Product overview: LT3009IDC#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3009IDC#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3009IDC#TRMPBF |
| Product Name | 20MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.0200 amps |