The LT3009EDC-3.3 is a micropower, low dropout linear regulator offering a fixed 3.3V output at up to 20mA, with a dropout voltage of 280mV and a quiescent current of 3μA. It operates from an input voltage range of 1.6V to 20V and maintains stability with a minimum 1μF ceramic output capacitor. The device includes protection against reverse battery, overcurrent, and overheating, and shuts down with less than 1μA current. It is housed in a 6-lead (2mm × 2mm) plastic DFN package and operates over a temperature range of -40°C to 125°C.
IC REG LINEAR 3.3V 20MA 6DFN Product overview: LT3009EDC-3.3#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3009EDC-3.3#TRMPBF |
| Product Name | 3.3V 20MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.0200 amps |