The LT3009EDC-1.2#TRPBF is a 1.2V fixed-output, micropower low dropout linear regulator capable of delivering 20mA output current with a dropout voltage of 280mV and a quiescent current of 3μA. It operates from an input voltage of 1.6V to 20V and maintains output tolerance within ±2% across load, line, and temperature variations. The device is housed in a 6-lead (2mm × 2mm) plastic DFN package with an exposed ground pad requiring soldering to the PCB. It includes internal protection against current limiting, thermal limiting, reverse-battery, and reverse-current conditions. Shutdown current is less than 1μA. The regulator is stable with a minimum 1μF ceramic output capacitor and operates over a junction temperature range of -40°C to 125°C.
IC REG LINEAR 1.2V 20MA 6DFN Product overview: LT3009EDC-1.2#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3009EDC-1.2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3009EDC-1.2#TRPBF |
| Product Name | 1.2V 20MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.0200 amps |