ERSAELECTRONICS PTE. LTD. 2.5V 20MA Voltage Regulator IC 776-LT3008MPTS8-2.5#TRPBF

Description
IC REG LINEAR 2.5V 20MA TSOT23-8 Product overview: LT3008MPTS8-2.5#TRPB F from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3008MPTS8-2.5# TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 2.5V 20MA TSOT23-8 Product overview: LT3008MPTS8-2.5#TRPB F from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3008MPTS8-2.5# TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT3008MPTS8-2.5#TRPBF is a 2.5V fixed-output, 20mA low dropout linear regulator in an 8-lead plastic TSOT-23 package, designed for ultralow standby power applications. It operates with an input voltage range of 2.0V to 45V, maintains a dropout voltage of 300mV, and draws a quiescent current of 3μA. Shutdown current is less than 1μA. The device is stable with a minimum 2.2μF ceramic output capacitor and includes current limiting, thermal limiting, reverse-battery, and reverse-current protection. It is rated for an operating junction temperature range of -55°C to 125°C. The exposed pad on the package is connected to ground and must be soldered to the PCB.

Datasheet Summary
Powered by GS/AI

The LT3008MPTS8-2.5#TRPBF is a 2.5V fixed-output, 20mA low dropout linear regulator in an 8-lead plastic TSOT-23 package, designed for ultralow standby power applications. It operates with an input voltage range of 2.0V to 45V, maintains a dropout voltage of 300mV, and draws a quiescent current of 3μA. Shutdown current is less than 1μA. The device is stable with a minimum 2.2μF ceramic output capacitor and includes current limiting, thermal limiting, reverse-battery, and reverse-current protection. It is rated for an operating junction temperature range of -55°C to 125°C. The exposed pad on the package is connected to ground and must be soldered to the PCB.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 20MA Voltage Regulator IC
776-LT3008MPTS8-2.5#TRPBF
2.5V 20MA Voltage Regulator IC 776-LT3008MPTS8-2.5#TRPBF
IC REG LINEAR 2.5V 20MA TSOT23-8 Product overview: LT3008MPTS8-2.5#TRPB F from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3008MPTS8-2.5# TRPBF can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 20MA TSOT23-8 Product overview: LT3008MPTS8-2.5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3008MPTS8-2.5#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators
Product Number 776-LT3008MPTS8-2.5#TRPBF
Product Name 2.5V 20MA Voltage Regulator IC
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
IOUT 0.0200 amps
Unlock Full Specs
to access all available technical data