The LT3008ETS8#TRMPBF is a 20mA low dropout linear regulator from the LT3008 series, available in an 8-lead plastic TSOT-23 package. It operates with an input voltage range of 2.0V to 45V, supplies a fixed 3.3V output, and maintains a dropout voltage of 300mV. Quiescent current is 3μA with no load and less than 1μA in shutdown. The device is stable with a minimum 2.2μF ceramic output capacitor and includes protection against reverse battery, reverse current, thermal overload, and current limiting. It operates from -40°C to 125°C junction temperature and is designed for automotive, battery-powered, and low-power industrial applications requiring ultralow standby power.
IC REG LIN POS ADJ 20MA TSOT23-8 Product overview: LT3008ETS8#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3008ETS8#TRMPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3008ETS8#TRMPBF |
| Product Name | 20MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 to 44.5 volts |
| IOUT | 0.0200 amps |