The LT3008EDC-1.2 is a micropower, low dropout linear regulator providing a fixed 1.2V output at up to 20mA, with a dropout voltage of 300mV and a quiescent current of 3μA. It operates from an input voltage range of 2.0V to 45V and maintains stability with a minimum 2.2μF ceramic output capacitor. The device is housed in a 6-lead (2mm × 2mm) plastic DFN package and operates over a temperature range of -40°C to 125°C. Featured protections include current limiting, thermal limiting, reverse-battery protection, and reverse-current protection. Shutdown current is less than 1μA.
IC REG LINEAR 1.2V 20MA 6DFN Product overview: LT3008EDC-1.2#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 20MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3008EDC-1.2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3008EDC-1.2#TRPBF |
| Product Name | 1.2V 20MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.0200 amps |