The LT1965IQ-3.3#TRPBF is a 1.1A, low noise, low dropout linear regulator with a fixed 3.3V output, available in a 5-lead plastic DD-Pak package. It operates with an input voltage range of 1.8V to 20V, maintains a typical dropout voltage of 310mV, and has a quiescent current of 500µA. The device is stable with a 10µF output capacitor and includes reverse-battery protection, current limiting with foldback, and thermal limiting. It is rated for an operating junction temperature range of -40°C to 125°C.
IC REG LINEAR 3.3V 1.1A 5DDPAK Product overview: LT1965IQ-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1965IQ-3.3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1965IQ-3.3#TRPBF |
| Product Name | 3.3V 1.1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1.1 amps |