The LT1965IMS8E#PBF is a 1.1A low noise, low dropout linear regulator in an 8-lead plastic MSOP package. It operates with an input voltage range of 1.8V to 20V, provides a fixed output voltage of 3.3V, and has a typical dropout voltage of 310mV. The regulator delivers 40µV RMS output noise from 10Hz to 100kHz and maintains a quiescent current of 500µA. It is stable with a 10µF output capacitor and includes reverse-battery protection, current limiting with foldback, and thermal limiting. The device operates from -40°C to 125°C and has a maximum junction temperature of 150°C. Thermal resistance from junction to ambient is 65°C/W. The exposed pad must be soldered to the PCB for proper thermal performance.
IC REG LINEAR POS ADJ 1.1A 8MSOP Product overview: LT1965IMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1965IMS8E#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1965IMS8E#PBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.2 to 19.5 volts |
| IOUT | 1.1 amps |