The LT1965EMS8E#TRPBF is a 1.1A low noise, low dropout linear regulator in an 8-lead plastic MSOP package with a thermal pad, operating from 1.8V to 20V input and delivering adjustable output from 1.20V to 19.5V. It has a typical dropout voltage of 310mV, quiescent current of 500µA, and output noise of 40µV RMS from 10Hz to 100kHz. The device is stable with a 10µF output capacitor, features current limiting with foldback and thermal protection, and operates from -40°C to 125°C. The exposed thermal pad is connected to ground and must be soldered to the PCB for proper thermal performance.
IC REG LINEAR POS ADJ 1.1A 8MSOP Product overview: LT1965EMS8E#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1965EMS8E#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1965EMS8E#TRPBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 to 19.5 volts |
| IOUT | 1.1 amps |