The LT1965EDD#PBF is a 1.1A low noise, low dropout linear regulator in an 8-lead 3mm × 3mm plastic DFN package with an exposed thermal pad. It offers fixed output voltage options, operates from 1.8V to 20V input, and maintains a typical dropout voltage of 310mV. The device has a quiescent current of 500µA in normal operation and less than 1µA in shutdown, with low output noise of 40µV RMS from 10Hz to 100kHz. It is stable with a 10µF output capacitor and includes protection features such as reverse-battery protection, current limiting with foldback, and thermal limiting. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR POS ADJ 1.1A 8DFN Product overview: LT1965EDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1965EDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1965EDD#PBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.2 to 19.5 volts |
| IOUT | 1.1 amps |