The LT1965EDD-3.3#TRPBF is a 3.3V fixed-output, 1.1A low dropout linear regulator in an 8-lead 3mm × 3mm plastic DFN package. It operates with a 1.8V to 20V input range, has a typical dropout voltage of 310mV, and provides 40µV RMS output noise. The device maintains a quiescent current of 500µA in normal operation and less than 1µA in shutdown. It is stable with a 10µF output capacitor and includes protection against reverse battery, current limiting with foldback, and thermal overload. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR 3.3V 1.1A 8DFN Product overview: LT1965EDD-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1965EDD-3.3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1965EDD-3.3#TRPBF |
| Product Name | 3.3V 1.1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1.1 amps |