The LT1964IS5-SD#TRM is a 200mA, low noise, low dropout negative micropower regulator in a 5-lead plastic SOT-23 package, with an adjustable output voltage range from -1.22V to -20V. It operates with a quiescent current of 30μA and drops to 3μA in shutdown, making it suitable for battery-powered applications. The regulator maintains a dropout voltage of 0.49V at 200mA load and is stable with as little as 1μF of output capacitance. It features low output noise of 30μVRMS (10Hz to 100kHz) with a 0.01μF bypass capacitor, and includes thermal limiting and reverse output protection. The device operates over a temperature range of -40°C to 125°C and has an infinite short-circuit duration rating. The part is qualified for industrial use with an I-grade temperature specification.
IC REG LIN NEG ADJ 200MA TSOT23 Product overview: LT1964IS5-SD#TRM from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1964IS5-SD#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT1964IS5-SD#TRM |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -1.22 to -20 volts |