The LT1964 is a 200mA, low noise, low dropout negative micropower regulator available in a 5-lead plastic SOT-23 package. It provides a fixed output voltage of −5V with a dropout voltage of 340mV at 200mA load, operates with a 30μA quiescent current, and maintains stability with as little as 1μF output capacitance. The device features 30μV RMS output noise (10Hz to 100kHz) when used with a 0.01μF bypass capacitor, and draws only 3μA in shutdown. It is qualified for operation over the industrial temperature range of −40°C to 125°C.
IC REG LINEAR -5V 200MA TSOT23-5 Product overview: LT1964IS5-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1964IS5-5#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1964IS5-5#TRPBF |
| Product Name | -5V 200MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -5 volts |
| IOUT | 0.2000 amps |