The LT1964IDD is a 200mA low noise, low dropout negative micropower regulator available in an 8-lead (3mm × 3mm) plastic DFN package. It offers a fixed output voltage of -5V, with a dropout voltage of 340mV at 200mA load current and a quiescent current of 30μA during operation. The regulator is stable with as little as 1μF of output capacitance and supports both ceramic and electrolytic capacitors. It includes thermal limiting and reverse output protection, with an operating junction temperature range of -40°C to 125°C. Output noise is 30μVRMS (10Hz to 100kHz) when a 0.01μF bypass capacitor is used.
IC REG LIN NEG ADJ 200MA 8DFN Product overview: LT1964IDD from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1964IDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT1964IDD |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -1.22 volts |
| IOUT | 0.2000 amps |